Q6 series Ø6 mm panel mount LED indicators feature a recessed bezel, short body wire termination, black finish, and non-resistor (02) operation for direct DC voltage connection. The rear body is epoxy, rated for -40 °C to +85 °C operation, with IP67 sealing option available. Max reverse voltage is 5 V, viewing angle ranges from 30° to 100° depending on model, and life expectancy is 100,000 hours. Terminal type is 200 mm long 24 AWG UL1061 wire, with red denoting anode and black cathode. Luminous intensity and forward voltage vary by LED color; green variant has typical forward voltage of 2.2 V and intensity of 50 mcd standard or 1,200 mcd super bright. Maximum panel thickness is 7 mm. Torque requirement is 4 cNm.
LED INDICATOR 6MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05W8379 |
| Product Name | Led Indicator 6Mm Rohs Compliant Apem |
| Features | Visual Indicator |