The LED Panel Indicator, 6mm, Red/Green from APEM is a part of the Q6 series, featuring a 6 mm panel mount design. It offers a bi-color LED option, allowing the color to change by reversing the polarity of the supply voltage. The indicator is available with various bezel styles, including prominent, recessed, and flush, and can be terminated with solder lug terminals, pins, or wires. This product has an IP67 sealing option, making it suitable for harsh environments. It operates within a temperature range of -30 °C to +65 °C for the rear plastic body and -40 °C to +85 °C for the rear epoxy body. The maximum reverse voltage is 5 V, and it has a life expectancy of 100,000 hours. The viewing angle varies between 30° and 100°, depending on the model. The indicator is compliant with RoHS standards, ensuring it meets environmental regulations. Engineers should consider this product for applications requiring reliable visual indication in compact spaces, especially where environmental sealing is necessary.
LED Indicator 6mm Prominent 12VDC IP67
LED PANEL INDICATOR, 6MM, RED/GREEN ROHS COMPLIANT: YES
LED Panel Mount Indicators LED Indicator 6mm Prominent 12VDC IP67
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q6P1CYYRG12E | 65AH9566 | Q6P1CYYRG12E |
| Product Name | LED Indication | Led Panel Indicator, 6Mm, Red/green Rohs Compliant Apem | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |