6mm Green LED 24V prominent ind solder/f
LED Panel Indicator Green Diffused 100° 24V 20mA Solder Lug
LED Indicator 6mm Prominent 24VDC IP67
LED Panel Mount Indicators 24V Green Prominent
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 2873753 | 679-1461-ND | Q6P1CXXG24E | Q6P1CXXG24E |
| Product Name | Panel Mount Indicators | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| LED Color | Green; Diffused | Green | ||
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| Terminal Type | Solder Terminals | |||
| Voltage type DC | DC |