LED Indicator 6mm Prominent 12VDC IP67
LED Panel Indicator Green Diffused 100° 12V 20mA Solder Lug
APEM COMPONENT Controls & Indicators Q6P1BXXG12E
LED Panel Mount Indicators INDICATOR 12V 6MM PROMINENT GRN
| Powell Electronics, Inc. | DigiKey | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q6P1BXXG12E | 679-1426-ND | Q6P1BXXG12E | |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Indicator/Display | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| Width | 6 mm (0.2362 inch) | |||
| Rated Voltage | 12 volts | 12 volts | ||
| LED Color | Green |