APEM Components, Inc. LED Indication Q6F7CXXW02E

Description
LED Indicator 6mm Flush 2VDC IP67
Request a Quote Datasheet
Description
LED Indicator 6mm Flush 2VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q6F7CXXW02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q6F7CXXW02E
LED Indication Q6F7CXXW02E
LED Indicator 6mm Flush 2VDC IP67

LED Indicator 6mm Flush 2VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-2768-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2768-ND
Panel Indicators, Pilot Lights 679-2768-ND
"LED Panel Indicator White Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator White Diffused 100° 2V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q6F7CXXW02E
LED Panel Mount Indicators Q6F7CXXW02E
LED Panel Mount Indicators LED Indicator 6mm Flush 2VDC IP67

LED Panel Mount Indicators LED Indicator 6mm Flush 2VDC IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q6F7CXXW02E 679-2768-ND Q6F7CXXW02E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 6 mm (0.2362 inch)
Rated Voltage 2 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL1LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Incandescent Light Bulbs - 104856 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
PCB LED Indicators - 577223 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers