APEM Components, Inc.
LED Indication
Q6F5BXXR28E
Description
INDICATOR - LED 6MM
Request a Quote
Email Supplier
Description
INDICATOR - LED 6MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pilot Lights and Indicator Lights |
|
Product Number
|
Q6F5BXXR28E |
|
Product Name
|
LED Indication |
|
Lamp Type
|
LED Lamps
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
Incandescent Lamps
LED Color
Clear
Width
5.84 mm (0.2299 inch)
View Details
Lamp Type
LED Lamps
LED Color
Green
Applications
General Industrial
View Details
Lamp Type
LED Lamps
Height
10.4 mm (0.4094 inch)
View Details