APEM Components, Inc. LED Indication Q6F3CXXW24E

Description
LED Indicator 6mm Flush 24VDC IP67
Request a Quote Datasheet
Description
LED Indicator 6mm Flush 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q6F3CXXW24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q6F3CXXW24E
LED Indication Q6F3CXXW24E
LED Indicator 6mm Flush 24VDC IP67

LED Indicator 6mm Flush 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-2686-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-2686-ND
Panel Indicators, Pilot Lights 679-2686-ND
"LED Panel Indicator White Diffused 100° 24V 20mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator White Diffused 100° 24V 20mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q6F3CXXW24E 679-2686-ND
Product Name LED Indication Panel Indicators, Pilot Lights
Lamp Type LED Lamps LED Lamps
Width 6 mm (0.2362 inch)
Rated Voltage 24 volts 24 volts
LED Color White
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Incandescent Light Bulbs - 104856 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
Specs
Lamp Type LED Lamps
View Details