APEM Components, Inc. Panel Mount LED Indicators Q6 Series

Description
6mm panel mounting LED indicator 3mm colored diffused epoxy lens or 3mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 28VDC (2.0 x 0.5) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
Description
6mm panel mounting LED indicator 3mm colored diffused epoxy lens or 3mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 28VDC (2.0 x 0.5) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Suppliers

Company
Product
Description
Supplier Links
Panel Mount LED Indicators - Q6 Series - APEM Components, Inc.
Haverhill, MA, USA
Panel Mount LED Indicators
Q6 Series
Panel Mount LED Indicators Q6 Series
6mm panel mounting LED indicator 3mm colored diffused epoxy lens or 3mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 28VDC (2.0 x 0.5) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

6mm panel mounting LED indicator 3mm colored diffused epoxy lens or 3mm water clear super bright LEDs Bright chrome, black chrome or satin grey bezel finish Prominent, recessed and flush bezel styles 2VDC - 28VDC (2.0 x 0.5) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number Q6 Series
Product Name Panel Mount LED Indicators
Lamp Type LED Lamps
Flash Lamp Flash Lamp (optional feature)
LED Color Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Bi-Color
Terminal Type Wire Leads; Solder Terminals (optional feature); Straight PC Pins (optional feature)
Width 6 mm (0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
RSL Radiant Wiring Modules - RSL-WMHM-120-240GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details
Panel Indicators, Pilot Lights - 486-4608-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details