APEM Components, Inc. Panel Indicators, Pilot Lights Q22P1CZZRYG24E

Description
"LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 40mA Green, 40mA Red, 40mA Yellow Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 40mA Green, 40mA Red, 40mA Yellow Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1803-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1803-ND
Panel Indicators, Pilot Lights 679-1803-ND
"LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 40mA Green, 40mA Red, 40mA Yellow Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green, Red, Yellow Diffused 100° 24V Green, 24V Red, 24V Yellow 40mA Green, 40mA Red, 40mA Yellow Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q22P1CZZRYG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22P1CZZRYG24E
LED Indication Q22P1CZZRYG24E
LED Indicator 22mm Prominent Tri-Color 2

LED Indicator 22mm Prominent Tri-Color 2

Buy Now
Led Indicator, 22Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem - 16R0080 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 22Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem
16R0080
Led Indicator, 22Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem 16R0080
LED INDICATOR, 22MM, RED/YELLOW/GREEN, 24VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 40mA, Y 40mA, G 40mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

LED INDICATOR, 22MM, RED/YELLOW/GREEN, 24VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 40mA, Y 40mA, G 40mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q22P1CZZRYG24E
LED Panel Mount Indicators Q22P1CZZRYG24E
LED Panel Mount Indicators INDICATOR 24V 22MM PROM R/Y/G

LED Panel Mount Indicators INDICATOR 24V 22MM PROM R/Y/G

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1803-ND Q22P1CZZRYG24E 16R0080 Q22P1CZZRYG24E
Product Name Panel Indicators, Pilot Lights LED Indication Led Indicator, 22Mm, Red/yellow/green, 24Vdc, Ip67; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Yellow; Green Red; Yellow; Green
Terminal Type Quick Connect / Blade
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Incandescent Light Bulbs - 104654 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Rated Voltage 5 to 24 volts
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details