LED Indicator 22mm Prominent 24VDC IP67
"LED Panel Indicator Blue Diffused 100° 24V 40mA Quick Connect - 0.110"" (2.8mm)"
22mm Prominent LED Indicator BLUE 24VDC
LED Panel Mount Indicators INDICATOR 24V 22MM PROM BLUE
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q22P1CXXB24E | 679-1779-ND | 2873747 | Q22P1CXXB24E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| Width | 22 mm (0.8661 inch) | |||
| Rated Voltage | 24 volts | 24 volts | ||
| LED Color | Blue | Blue; Diffused |