APEM Components, Inc. LED Indication Q22P1CXXB12E

Description
LED Indicator 22mm Prominent 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 22mm Prominent 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q22P1CXXB12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22P1CXXB12E
LED Indication Q22P1CXXB12E
LED Indicator 22mm Prominent 12VDC IP67

LED Indicator 22mm Prominent 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1774-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1774-ND
Panel Indicators, Pilot Lights 679-1774-ND
"LED Panel Indicator Blue Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Blue Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q22P1CXXB12E
LED Panel Mount Indicators Q22P1CXXB12E
LED Panel Mount Indicators INDICATOR 12V 22MM PROM BLUE

LED Panel Mount Indicators INDICATOR 12V 22MM PROM BLUE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22P1CXXB12E 679-1774-ND Q22P1CXXB12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 22 mm (0.8661 inch)
Rated Voltage 12 volts 12 volts
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1301103 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details