"LED Panel Indicator Yellow Diffused 100° 24V 40mA Quick Connect - 0.110"" (2.8mm)"
LED Indicator 22mm Prominent 24VDC IP67
LED Panel Mount Indicators INDICATOR 24V 22MM PROMINENT YEL
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1793-ND | Q22P1BXXY24E | Q22P1BXXY24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Yellow | ||
| Terminal Type | Quick Connect / Blade | ||
| Voltage type DC | DC |