APEM Components, Inc. LED Indication Q22P1BXXY12E

Description
LED Indicator 22mm Prominent 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 22mm Prominent 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q22P1BXXY12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22P1BXXY12E
LED Indication Q22P1BXXY12E
LED Indicator 22mm Prominent 12VDC IP67

LED Indicator 22mm Prominent 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1788-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1788-ND
Panel Indicators, Pilot Lights 679-1788-ND
"LED Panel Indicator Yellow Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Yellow Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q22P1BXXY12E
LED Panel Mount Indicators Q22P1BXXY12E
LED Panel Mount Indicators INDICATOR 12V 22MM PROMINENT YEL

LED Panel Mount Indicators INDICATOR 12V 22MM PROMINENT YEL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22P1BXXY12E 679-1788-ND Q22P1BXXY12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 22 mm (0.8661 inch)
Rated Voltage 12 volts 12 volts
LED Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Surface
View Details