APEM Components, Inc. LED Indication Q22F7BZZRYG24E

Description
LED Indicator 22mm Flush 24VDC IP67
Request a Quote Datasheet
Description
LED Indicator 22mm Flush 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q22F7BZZRYG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F7BZZRYG24E
LED Indication Q22F7BZZRYG24E
LED Indicator 22mm Flush 24VDC IP67

LED Indicator 22mm Flush 24VDC IP67

Buy Now
Indic Flush Black Tri Col 24Vdc,ip67; Led Color Apem - 64T3847 - Newark, An Avnet Company
Chicago, IL, United States
Indic Flush Black Tri Col 24Vdc,ip67; Led Color Apem
64T3847
Indic Flush Black Tri Col 24Vdc,ip67; Led Color Apem 64T3847
INDIC FLUSH BLACK TRI COL 24VDC,IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 40mA, Y 40mA, G 40mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-; MSL:- RoHS Compliant: Yes

INDIC FLUSH BLACK TRI COL 24VDC,IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 40mA, Y 40mA, G 40mA; Operating Voltage / Color:R 24V, Y 24V, G 24V; IP / NEMA Rating:IP67; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22F7BZZRYG24E 64T3847
Product Name LED Indication Indic Flush Black Tri Col 24Vdc,ip67; Led Color Apem
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22 mm Plastic Pilot Light - 3PLBR1L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers