APEM Components, Inc. LED Indication Q22F7BZZRYG12E

Description
LED Indicator 22mm Flush Tri-Color 12VDC
Request a Quote Datasheet
Description
LED Indicator 22mm Flush Tri-Color 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q22F7BZZRYG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F7BZZRYG12E
LED Indication Q22F7BZZRYG12E
LED Indicator 22mm Flush Tri-Color 12VDC

LED Indicator 22mm Flush Tri-Color 12VDC

Buy Now
Indic Flush Black Tri Col 12Vdc,ip67; Led Color Apem - 64T3846 - Newark, An Avnet Company
Chicago, IL, United States
Indic Flush Black Tri Col 12Vdc,ip67; Led Color Apem
64T3846
Indic Flush Black Tri Col 12Vdc,ip67; Led Color Apem 64T3846
INDIC FLUSH BLACK TRI COL 12VDC,IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 40mA, Y 40mA, G 40mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; Product Range:-; MSL:- RoHS Compliant: Yes

INDIC FLUSH BLACK TRI COL 12VDC,IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:22mm; Forward Current / Color:R 40mA, Y 40mA, G 40mA; Operating Voltage / Color:R 12V, Y 12V, G 12V; IP / NEMA Rating:IP67; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22F7BZZRYG12E 64T3846
Product Name LED Indication Indic Flush Black Tri Col 12Vdc,ip67; Led Color Apem
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Amber
View Details