Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
APEM COMPONENTS, INC.
Q22F5BXXSG12E3K6 -- LED INDICATION
APEM Components, Inc.
LED Indication
Q22F5BXXSG12E3K6
Description
LED Indicator 22mm Flush Bezel Secret Ti
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
LED Indicator 22mm Flush Bezel Secret Ti
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F5BXXSG12E3K6
LED Indication
Q22F5BXXSG12E3K6
LED Indicator 22mm Flush Bezel Secret Ti
LED Indicator 22mm Flush Bezel Secret Ti
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Pilot Lights and Indicator Lights
Product Number
Q22F5BXXSG12E3K6
Product Name
LED Indication
Lamp Type
LED Lamps
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Schmersal Inc.
Intralogistics - Transport vehicles - Cockpit - EML - Illuminated signal - EMLHWS
Specs
Lamp Type
LED Lamps
Height
6 mm (0.2362 inch)
View Details
RS Components, Ltd.
Incandescent Light Bulbs
105231
Specs
Lamp Type
Incandescent Lamps
LED Color
Clear
Width
4.14 mm (0.1630 inch)
View Details
SCHURTER Inc
Panel Indicators, Pilot Lights
0035.0728
Specs
Lamp Type
LED Lamps
LED Color
Yellow
Terminal Type
Solder Terminals
View Details
Altech Corp.
22mm Illum. Metal Selector Switch 3POS
2ASL4LB-3-024
Specs
Lamp Type
LED Lamps
LED Color
Red
Applications
General Industrial
View Details