APEM Components, Inc. Optoelectronics - Panel Indicators, Pilot Lights Q22F5AGXXSG12AE

Description
Win Source Part Number: 1190941-Q22F5AGXXSG1 2AE Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: Q22 Type: LED Termination Style: Wire Leads - 7.87" (200.00mm) Package: Bag Ingress Protection: IP67 Voltage: 12V Standard Package: 25 Ratings: AC/DC Panel Cutout Dimensions: 0.87" (22.10mm) Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 980mcd Lamp Color: Green Current: 40mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 18.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: APEM Inc. Other Names: 679-3775 Base Product Number: Q22F5AGXXSG
Request a Quote Datasheet
Description
Win Source Part Number: 1190941-Q22F5AGXXSG1 2AE Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: Q22 Type: LED Termination Style: Wire Leads - 7.87" (200.00mm) Package: Bag Ingress Protection: IP67 Voltage: 12V Standard Package: 25 Ratings: AC/DC Panel Cutout Dimensions: 0.87" (22.10mm) Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 980mcd Lamp Color: Green Current: 40mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 18.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: APEM Inc. Other Names: 679-3775 Base Product Number: Q22F5AGXXSG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - Q22F5AGXXSG12AE - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
Q22F5AGXXSG12AE
Optoelectronics - Panel Indicators, Pilot Lights Q22F5AGXXSG12AE
Win Source Part Number: 1190941-Q22F5AGXXSG1 2AE Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: Q22 Type: LED Termination Style: Wire Leads - 7.87" (200.00mm) Package: Bag Ingress Protection: IP67 Voltage: 12V Standard Package: 25 Ratings: AC/DC Panel Cutout Dimensions: 0.87" (22.10mm) Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 980mcd Lamp Color: Green Current: 40mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 18.00mm Dia ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: APEM Inc. Other Names: 679-3775 Base Product Number: Q22F5AGXXSG

Win Source Part Number: 1190941-Q22F5AGXXSG12AE
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: Q22
Type: LED
Termination Style: Wire Leads - 7.87" (200.00mm)
Package: Bag
Ingress Protection: IP67
Voltage: 12V
Standard Package: 25
Ratings: AC/DC
Panel Cutout Dimensions: 0.87" (22.10mm)
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 980mcd
Lamp Color: Green
Current: 40mA
Panel Cutout Shape: Round
Lens Style: Round with Flat Top
Lens Size: 18.00mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: APEM Inc.
Other Names: 679-3775
Base Product Number: Q22F5AGXXSG

Buy Now Datasheet
Panel Indicators, Pilot Lights - 679-3775-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-3775-ND
Panel Indicators, Pilot Lights 679-3775-ND
"LED Panel Indicator Green Diffused 12V 40mA Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Green Diffused 12V 40mA Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
LED Indication - Q22F5AGXXSG12AE - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F5AGXXSG12AE
LED Indication Q22F5AGXXSG12AE
LED INDICATOR 22MM

LED INDICATOR 22MM

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Powell Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22F5AGXXSG12AE 679-3775-ND Q22F5AGXXSG12AE
Product Name Optoelectronics - Panel Indicators, Pilot Lights Panel Indicators, Pilot Lights LED Indication
Lamp Type LED Lamps LED Lamps
LED Color Green
Terminal Type Wire Leads
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104626 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
N program - NML - Illuminated signal - NMLWS/101H -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details