"LED Panel Indicator Blue Diffused 24V 40mA Wire Leads - 7.87"" (200.00mm)"
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3796-ND | Q22F5ABXXB24AE |
| Product Name | Panel Indicators, Pilot Lights | LED Indication |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Blue | |
| Terminal Type | Wire Leads | |
| Voltage type AC | AC |