APEM Components, Inc. LED Indication Q22F1CXXW24E

Description
LED Indicator 22mm Flush 24VDC IP67
Request a Quote Datasheet
Description
LED Indicator 22mm Flush 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q22F1CXXW24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F1CXXW24E
LED Indication Q22F1CXXW24E
LED Indicator 22mm Flush 24VDC IP67

LED Indicator 22mm Flush 24VDC IP67

Buy Now
Panel Mount Indicators - 2873740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
2873740
Panel Mount Indicators 2873740
22mm Flush LED Indicator White 24VDC IP6

22mm Flush LED Indicator White 24VDC IP6

Supplier's Site
Panel Indicators, Pilot Lights - 679-1814-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1814-ND
Panel Indicators, Pilot Lights 679-1814-ND
"LED Panel Indicator White Diffused 100° 24V 40mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator White Diffused 100° 24V 40mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q22F1CXXW24E
LED Panel Mount Indicators Q22F1CXXW24E
LED Panel Mount Indicators INDICATOR 24V 22MM FLUSH WHITE

LED Panel Mount Indicators INDICATOR 24V 22MM FLUSH WHITE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22F1CXXW24E 2873740 679-1814-ND Q22F1CXXW24E
Product Name LED Indication Panel Mount Indicators Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 22 mm (0.8661 inch)
Rated Voltage 24 volts 24 volts
LED Color White; Diffused White
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Pipe
View Details