APEM Components, Inc. Panel Indicators, Pilot Lights Q22F1CXXB12E

Description
"LED Panel Indicator Blue Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Blue Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1808-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1808-ND
Panel Indicators, Pilot Lights 679-1808-ND
"LED Panel Indicator Blue Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Blue Diffused 100° 12V 40mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q22F1CXXB12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F1CXXB12E
LED Indication Q22F1CXXB12E
LED Indicator 22mm Flush 12VDC IP67

LED Indicator 22mm Flush 12VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q22F1CXXB12E
LED Panel Mount Indicators Q22F1CXXB12E
LED Panel Mount Indicators INDICATOR 12V 22MM FLUSH BLUE

LED Panel Mount Indicators INDICATOR 12V 22MM FLUSH BLUE

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1808-ND Q22F1CXXB12E Q22F1CXXB12E
Product Name Panel Indicators, Pilot Lights LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Blue
Terminal Type Quick Connect / Blade
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Incandescent Light Bulbs - 104553 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details