APEM Components, Inc. LED Indication Q22F1BXXW110E

Description
LED Indicator 22mm Flush 110VAC IP67
Request a Quote Datasheet
Description
LED Indicator 22mm Flush 110VAC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q22F1BXXW110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q22F1BXXW110E
LED Indication Q22F1BXXW110E
LED Indicator 22mm Flush 110VAC IP67

LED Indicator 22mm Flush 110VAC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1834-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1834-ND
Panel Indicators, Pilot Lights 679-1834-ND
"LED Panel Indicator White Diffused 100° 110V 5mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator White Diffused 100° 110V 5mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q22F1BXXW110E
LED Panel Mount Indicators Q22F1BXXW110E
LED Panel Mount Indicators INDICATOR 110V 22MM FLUSH WHITE

LED Panel Mount Indicators INDICATOR 110V 22MM FLUSH WHITE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q22F1BXXW110E 679-1834-ND Q22F1BXXW110E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 22 mm (0.8661 inch)
Rated Voltage 110 volts 110 volts
LED Color White
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details