LED Panel Indicator Yellow Diffused 12V 40mA Solder Lug
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-3780-ND | Q22F1AYXXSY12AE |
| Product Name | Panel Indicators, Pilot Lights | LED Indication |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Yellow | |
| Terminal Type | Solder Terminals | |
| Voltage type AC | AC |