LED Panel Indicator Blue Diffused 28V 40mA Solder Lug
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 679-3792-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Blue |
| Terminal Type | Solder Terminals |
| Voltage type AC | AC |