22mm panel mounting LED indicator 18mm coloured diffused epoxy lens Bright chrome, black chrome, satin grey, plated brass bezel finish Bright chrome, gold and black ABS plastic bezel finish Prominent bezel style 5.5VDC - 220VAC (2.8 x 0.8) terminals, pins or (200mm long) wire terminations IP67 sealing option (EN60529) Supplied with fixing nut and spring washer
| APEM Components, Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | Q22 Series |
| Product Name | Panel Mounting LED Indicator |
| Lamp Type | LED Lamps |
| Flash Lamp | Flash Lamp (optional feature) |
| LED Color | Red; Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Tri / Bi-Color |
| Terminal Type | Wire Leads; Solder Terminals (optional feature); Straight PC Pins (optional feature) |
| Width | 22 mm (0.8661 inch) |