APEM Components, Inc. Panel Indicators, Pilot Lights Q19P5CZZRGB12ECA

Description
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-Q19P5CZZRGB12ECA-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-Q19P5CZZRGB12ECA-ND
Panel Indicators, Pilot Lights 679-Q19P5CZZRGB12ECA-ND
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
LED Indication - Q19P5CZZRGB12ECA - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q19P5CZZRGB12ECA
LED Indication Q19P5CZZRGB12ECA
PromChrmBez RGB 12VDC IP67

PromChrmBez RGB 12VDC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q19P5CZZRGB12ECA
LED Panel Mount Indicators Q19P5CZZRGB12ECA
LED Panel Mount Indicators Prom Chrome Bezel 12VDC RGB IP67

LED Panel Mount Indicators Prom Chrome Bezel 12VDC RGB IP67

Buy Now Datasheet
Panel Indicator, Rgb, 19Mm, 12Vdc; Led Color Apem - 39AH8632 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Rgb, 19Mm, 12Vdc; Led Color Apem
39AH8632
Panel Indicator, Rgb, 19Mm, 12Vdc; Led Color Apem 39AH8632
PANEL INDICATOR, RGB, 19MM, 12VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:19mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 12V, G 12V, B 12V; IP / NEMA Rating:IP67; Product Range:Q19 Series RoHS Compliant: Yes

PANEL INDICATOR, RGB, 19MM, 12VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:19mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 12V, G 12V, B 12V; IP / NEMA Rating:IP67; Product Range:Q19 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-Q19P5CZZRGB12ECA-ND Q19P5CZZRGB12ECA Q19P5CZZRGB12ECA 39AH8632
Product Name Panel Indicators, Pilot Lights LED Indication LED Panel Mount Indicators Panel Indicator, Rgb, 19Mm, 12Vdc; Led Color Apem
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Green; Blue
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4273-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details