APEM Components, Inc. LED Indication Q19P1CZZRYG12E

Description
LED Indicator 19mm Prominent Tri-Color12
Request a Quote Datasheet
Description
LED Indicator 19mm Prominent Tri-Color12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q19P1CZZRYG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q19P1CZZRYG12E
LED Indication Q19P1CZZRYG12E
LED Indicator 19mm Prominent Tri-Color12

LED Indicator 19mm Prominent Tri-Color12

Buy Now
Panel Indicators, Pilot Lights - 679-1767-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1767-ND
Panel Indicators, Pilot Lights 679-1767-ND
"LED Panel Indicator Green, Red, Yellow Diffused 60° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green, Red, Yellow Diffused 60° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q19P1CZZRYG12E
LED Panel Mount Indicators Q19P1CZZRYG12E
LED Panel Mount Indicators INDICATOR 12V 19MM PROM R/Y/G

LED Panel Mount Indicators INDICATOR 12V 19MM PROM R/Y/G

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q19P1CZZRYG12E 679-1767-ND Q19P1CZZRYG12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 19 mm (0.7480 inch)
LED Color Red; Yellow; Green
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details