APEM Components, Inc. LED Indication Q19P1CXXB110E

Description
LED Indicator 19mm Prominent 110VAC IP67
Request a Quote Datasheet
Description
LED Indicator 19mm Prominent 110VAC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q19P1CXXB110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q19P1CXXB110E
LED Indication Q19P1CXXB110E
LED Indicator 19mm Prominent 110VAC IP67

LED Indicator 19mm Prominent 110VAC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1750-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1750-ND
Panel Indicators, Pilot Lights 679-1750-ND
"LED Panel Indicator Blue Diffused 60° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Blue Diffused 60° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q19P1CXXB110E
LED Panel Mount Indicators Q19P1CXXB110E
LED Panel Mount Indicators INDICATOR 110V 19MM PROM BLUE

LED Panel Mount Indicators INDICATOR 110V 19MM PROM BLUE

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q19P1CXXB110E 679-1750-ND Q19P1CXXB110E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 19 mm (0.7480 inch)
Rated Voltage 110 volts 110 volts
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104597 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details
22mm Illuminated Projecting Push Button - 2ALP3LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details