"LED Panel Indicator Red Diffused 60° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Indicator 19mm Prominent 24VDC IP67
LED Panel Mount Indicators INDICATOR 24V 19MM PROMINENT RED
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1757-ND | Q19P1BXXR24E | Q19P1BXXR24E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red | ||
| Terminal Type | Quick Connect / Blade | ||
| Voltage type DC | DC |