APEM Components, Inc. LED Indication Q16P5BZZRGB24ECA

Description
PromBlkBez RGB 24VDC IP67
Request a Quote Datasheet
Description
PromBlkBez RGB 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q16P5BZZRGB24ECA - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16P5BZZRGB24ECA
LED Indication Q16P5BZZRGB24ECA
PromBlkBez RGB 24VDC IP67

PromBlkBez RGB 24VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-Q16P5BZZRGB24ECA-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-Q16P5BZZRGB24ECA-ND
Panel Indicators, Pilot Lights 679-Q16P5BZZRGB24ECA-ND
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 24V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 24V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
Panel Indicator, Rgb, 16Mm, 24Vdc; Led Color Apem - 39AH8627 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Rgb, 16Mm, 24Vdc; Led Color Apem
39AH8627
Panel Indicator, Rgb, 16Mm, 24Vdc; Led Color Apem 39AH8627
PANEL INDICATOR, RGB, 16MM, 24VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:16mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 24V, G 24V, B 24V; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes

PANEL INDICATOR, RGB, 16MM, 24VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:16mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 24V, G 24V, B 24V; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16P5BZZRGB24ECA
LED Panel Mount Indicators Q16P5BZZRGB24ECA
LED Panel Mount Indicators Prominent Black Bezl 24VDC RGB IP67

LED Panel Mount Indicators Prominent Black Bezl 24VDC RGB IP67

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q16P5BZZRGB24ECA 679-Q16P5BZZRGB24ECA-ND 39AH8627 Q16P5BZZRGB24ECA
Product Name LED Indication Panel Indicators, Pilot Lights Panel Indicator, Rgb, 16Mm, 24Vdc; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
Rated Voltage 24 volts 24 volts
LED Color Red; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-434-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 106363 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details