"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators Prominent Black Bezl 12VDC RGB IP67
PANEL INDICATOR, RGB, 16MM, 12VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:16mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 12V, G 12V, B 12V; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-Q16P5BZZRGB12ECA-ND | Q16P5BZZRGB12ECA | Q16P5BZZRGB12ECA | 39AH8626 |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators | Panel Indicator, Rgb, 16Mm, 12Vdc; Led Color Apem |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Red; Green; Blue | |||
| Terminal Type | Wire Leads |