APEM Components, Inc. LED Indication Q16P1CZZRYG12E

Description
LED Indicator 16mm Prominent Tri-Color12
Request a Quote Datasheet
Description
LED Indicator 16mm Prominent Tri-Color12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q16P1CZZRYG12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16P1CZZRYG12E
LED Indication Q16P1CZZRYG12E
LED Indicator 16mm Prominent Tri-Color12

LED Indicator 16mm Prominent Tri-Color12

Buy Now
Panel Indicators, Pilot Lights - 679-1703-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1703-ND
Panel Indicators, Pilot Lights 679-1703-ND
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16P1CZZRYG12E
LED Panel Mount Indicators Q16P1CZZRYG12E
LED Panel Mount Indicators INDICATOR 12V 16MM PROM R/Y/G

LED Panel Mount Indicators INDICATOR 12V 16MM PROM R/Y/G

Buy Now Datasheet
Led Indicator, 16Mm, Red/yel/grn, 12Vdc, Ip67; Led Color Apem - 15R9980 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, 16Mm, Red/yel/grn, 12Vdc, Ip67; Led Color Apem
15R9980
Led Indicator, 16Mm, Red/yel/grn, 12Vdc, Ip67; Led Color Apem 15R9980
LED INDICATOR, 16MM, RED/YEL/GRN, 12VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:16mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, Y 50mcd, G 50mcd; Supply Voltage:12V RoHS Compliant: Yes

LED INDICATOR, 16MM, RED/YEL/GRN, 12VDC, IP67; LED Color:Green, Red, Yellow; Mounting Hole Dia:16mm; Forward Current / Color:R 20mA, Y 20mA, G 20mA; Luminous Intensity / Color:R 80mcd, Y 50mcd, G 50mcd; Supply Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q16P1CZZRYG12E 679-1703-ND Q16P1CZZRYG12E 15R9980
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators Led Indicator, 16Mm, Red/yel/grn, 12Vdc, Ip67; Led Color Apem
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
Width 16 mm (0.6299 inch)
LED Color Red; Yellow; Green Red; Yellow; Green
Terminal Type Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-425-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22 mm Plastic Pilot Light - 3PLBR7L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Indicator - LB02KW01-01-JC - NKK Switches
Specs
LED Color Red
Rated Voltage 110 volts
Rated Current 0.0015 amps
View Details
4 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details