LED Indicator 16mm Prominent 24VDC IP67
"LED Panel Indicator Red Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
APEM Q16P1CXXR24E Panel Mount Indicator
LED Panel Mount Indicators INDICATOR 24V 16MM PROMINENT RED
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q16P1CXXR24E | 679-1678-ND | 2873738 | Q16P1CXXR24E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Mount Indicators | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| Width | 16 mm (0.6299 inch) | |||
| Rated Voltage | 24 volts | 24 volts | ||
| LED Color | Red | Red; Diffused |