APEM Components, Inc. LED Indication Q16P1CXXB110E

Description
LED Indicator 16mm Prominent 110VAC IP67
Request a Quote Datasheet
Description
LED Indicator 16mm Prominent 110VAC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q16P1CXXB110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16P1CXXB110E
LED Indication Q16P1CXXB110E
LED Indicator 16mm Prominent 110VAC IP67

LED Indicator 16mm Prominent 110VAC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1686-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1686-ND
Panel Indicators, Pilot Lights 679-1686-ND
"LED Panel Indicator Blue Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Blue Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16P1CXXB110E
LED Panel Mount Indicators Q16P1CXXB110E
LED Panel Mount Indicators INDICATOR 110V 16MM PROM BLUE

LED Panel Mount Indicators INDICATOR 110V 16MM PROM BLUE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q16P1CXXB110E 679-1686-ND Q16P1CXXB110E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 16 mm (0.6299 inch)
Rated Voltage 110 volts 110 volts
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Mount Indicators - 1393359 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Wire Leads; Lead wires
View Details