LED Indicator 16mm Prominent 24VDC IP67
"LED Panel Indicator Yellow Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Panel Mount Indicators INDICATOR 24V 16MM PROMINENT YEL
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q16P1BXXY24E | 679-1695-ND | Q16P1BXXY24E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 16 mm (0.6299 inch) | ||
| Rated Voltage | 24 volts | 24 volts | |
| LED Color | Yellow |