APEM Components, Inc. LED Indication Q16P1BXXW12E

Description
LED Indicator 16mm Prominent 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 16mm Prominent 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q16P1BXXW12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16P1BXXW12E
LED Indication Q16P1BXXW12E
LED Indicator 16mm Prominent 12VDC IP67

LED Indicator 16mm Prominent 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1692-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1692-ND
Panel Indicators, Pilot Lights 679-1692-ND
"LED Panel Indicator White Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator White Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16P1BXXW12E
LED Panel Mount Indicators Q16P1BXXW12E
LED Panel Mount Indicators INDICATOR 12V 16MM PROMINENT WHT

LED Panel Mount Indicators INDICATOR 12V 16MM PROMINENT WHT

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q16P1BXXW12E 679-1692-ND Q16P1BXXW12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 16 mm (0.6299 inch)
Rated Voltage 12 volts 12 volts
LED Color White
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR1L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
Incandescent Light Bulbs - 104581 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details