APEM Components, Inc. LED Indication Q16P1BXXR24E

Description
LED Indicator 16mm Prominent 24VDC IP67
Request a Quote Datasheet
Description
LED Indicator 16mm Prominent 24VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q16P1BXXR24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16P1BXXR24E
LED Indication Q16P1BXXR24E
LED Indicator 16mm Prominent 24VDC IP67

LED Indicator 16mm Prominent 24VDC IP67

Buy Now
Panel Mount Indicators - 2873736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
2873736
Panel Mount Indicators 2873736
16mm Prominent LED Indicator RED 24VDC I

16mm Prominent LED Indicator RED 24VDC I

Supplier's Site
Panel Indicators, Pilot Lights - 679-1693-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1693-ND
Panel Indicators, Pilot Lights 679-1693-ND
"LED Panel Indicator Red Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Red Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16P1BXXR24E
LED Panel Mount Indicators Q16P1BXXR24E
LED Panel Mount Indicators INDICATOR 24V 16MM PROMINENT RED

LED Panel Mount Indicators INDICATOR 24V 16MM PROMINENT RED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q16P1BXXR24E 2873736 679-1693-ND Q16P1BXXR24E
Product Name LED Indication Panel Mount Indicators Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 16 mm (0.6299 inch)
Rated Voltage 24 volts 24 volts
LED Color Red; Diffused Red
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Panel Mount Indicators - 1713791 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-432-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22 mm LED Metal Pilot Light - 2PLB1LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
2 suppliers