APEM Components, Inc. Panel Indicators, Pilot Lights Q16F5CZZRGB12ECA

Description
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-Q16F5CZZRGB12ECA-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-Q16F5CZZRGB12ECA-ND
Panel Indicators, Pilot Lights 679-Q16F5CZZRGB12ECA-ND
"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 12V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"

Buy Now Datasheet
LED Indication - Q16F5CZZRGB12ECA - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16F5CZZRGB12ECA
LED Indication Q16F5CZZRGB12ECA
FlushChrmBez RGB 12VDC IP67

FlushChrmBez RGB 12VDC IP67

Buy Now
Panel Indicator, Rgb, 16Mm, 12Vdc; Led Color Apem - 39AH8624 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Rgb, 16Mm, 12Vdc; Led Color Apem
39AH8624
Panel Indicator, Rgb, 16Mm, 12Vdc; Led Color Apem 39AH8624
PANEL INDICATOR, RGB, 16MM, 12VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:16mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 12V, G 12V, B 12V; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes

PANEL INDICATOR, RGB, 16MM, 12VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:16mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 12V, G 12V, B 12V; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16F5CZZRGB12ECA
LED Panel Mount Indicators Q16F5CZZRGB12ECA
LED Panel Mount Indicators FlushChrmBez 12VDC RGB IP67

LED Panel Mount Indicators FlushChrmBez 12VDC RGB IP67

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-Q16F5CZZRGB12ECA-ND Q16F5CZZRGB12ECA 39AH8624 Q16F5CZZRGB12ECA
Product Name Panel Indicators, Pilot Lights LED Indication Panel Indicator, Rgb, 16Mm, 12Vdc; Led Color Apem LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
LED Color Red; Green; Blue
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMERT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details