"LED Panel Indicator Red, Green, Blue (RGB) Diffused 100° 24V 20mA Red, 20mA Green, 20mA Blue Wire Leads - 7.87"" (200.00mm)"
PANEL INDICATOR, RGB, 16MM, 24VDC; LED Color:Red, Green, Blue; Mounting Hole Dia:16mm; Forward Current / Color:R 20mA, G 20mA, B 20mA; Operating Voltage / Color:R 24V, G 24V, B 24V; IP / NEMA Rating:IP67; Product Range:Q16 Series RoHS Compliant: Yes
LED Panel Mount Indicators Flush Black Bezel 24VDC RGB IP67
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q16F5BZZRGB24ECA | 679-Q16F5BZZRGB24ECA-ND | 39AH8623 | Q16F5BZZRGB24ECA |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | Panel Indicator, Rgb, 16Mm, 24Vdc; Led Color Apem | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | LED Lamps |
| Rated Voltage | 24 volts | 24 volts | ||
| LED Color | Red; Green; Blue |