APEM Components, Inc. LED Indication Q16F1CXXR12E

Description
LED Indicator 16mm Flush 12VDC IP67
Request a Quote Datasheet
Description
LED Indicator 16mm Flush 12VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q16F1CXXR12E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16F1CXXR12E
LED Indication Q16F1CXXR12E
LED Indicator 16mm Flush 12VDC IP67

LED Indicator 16mm Flush 12VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-1707-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1707-ND
Panel Indicators, Pilot Lights 679-1707-ND
"LED Panel Indicator Red Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Red Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16F1CXXR12E
LED Panel Mount Indicators Q16F1CXXR12E
LED Panel Mount Indicators INDICATOR 12V 16MM FLUSH RED

LED Panel Mount Indicators INDICATOR 12V 16MM FLUSH RED

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q16F1CXXR12E 679-1707-ND Q16F1CXXR12E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 16 mm (0.6299 inch)
Rated Voltage 12 volts 12 volts
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Incandescent Light Bulbs - 104581 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details