APEM Components, Inc. Panel Indicators, Pilot Lights Q16F1CXXG24E

Description
"LED Panel Indicator Green Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1713-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1713-ND
Panel Indicators, Pilot Lights 679-1713-ND
"LED Panel Indicator Green Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q16F1CXXG24E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16F1CXXG24E
LED Indication Q16F1CXXG24E
LED Indicator 16mm Flush 24VDC IP67

LED Indicator 16mm Flush 24VDC IP67

Buy Now
Panel Mount Indicators - 2873730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Panel Mount Indicators
2873730
Panel Mount Indicators 2873730
16mm Flush LED Indicator GREEN 24VDC IP6

16mm Flush LED Indicator GREEN 24VDC IP6

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16F1CXXG24E
LED Panel Mount Indicators Q16F1CXXG24E
LED Panel Mount Indicators INDICATOR 24V 16MM FLUSH GREEN

LED Panel Mount Indicators INDICATOR 24V 16MM FLUSH GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1713-ND Q16F1CXXG24E 2873730 Q16F1CXXG24E
Product Name Panel Indicators, Pilot Lights LED Indication Panel Mount Indicators LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green Green; Diffused
Terminal Type Quick Connect / Blade
Voltage type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Light Bulbs - 104890 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.5 mm (0.4528 inch)
View Details
N program - NML - Illuminated signal - NMLWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details