APEM Components, Inc. Panel Indicators, Pilot Lights Q16F1CXXG110E

Description
"LED Panel Indicator Green Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Green Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 679-1718-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-1718-ND
Panel Indicators, Pilot Lights 679-1718-ND
"LED Panel Indicator Green Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

"LED Panel Indicator Green Diffused 100° 110V 6mA Quick Connect - 0.110"" (2.8mm)"

Buy Now Datasheet
LED Indication - Q16F1CXXG110E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q16F1CXXG110E
LED Indication Q16F1CXXG110E
LED Indicator 16mm Flush 110VAC IP67

LED Indicator 16mm Flush 110VAC IP67

Buy Now
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q16F1CXXG110E
LED Panel Mount Indicators Q16F1CXXG110E
LED Panel Mount Indicators INDICATOR 110V 16MM FLUSH GREEN

LED Panel Mount Indicators INDICATOR 110V 16MM FLUSH GREEN

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 679-1718-ND Q16F1CXXG110E Q16F1CXXG110E
Product Name Panel Indicators, Pilot Lights LED Indication LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Green
Terminal Type Quick Connect / Blade
Voltage type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
5 suppliers
Indicator Lamps - 105023 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
Specs
Lamp Type LED Lamps
View Details