"LED Panel Indicator Green Diffused 100° 24V 20mA Quick Connect - 0.110"" (2.8mm)"
16mm Flush LED Indicator GREEN 24VDC IP6
LED Indicator 16mm Flush 24VDC IP67
LED Panel Mount Indicators INDICATOR 24V 16MM FLUSH GREEN
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1728-ND | 2873728 | Q16F1BXXG24E | Q16F1BXXG24E |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Green | Green; Diffused | ||
| Terminal Type | Quick Connect / Blade | |||
| Voltage type DC | DC |