LED Indicator 16mm Flush 24VAC/DC IP67
LED Panel Mount Indicators LED Indicators, 14mm 24VAC, Green
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q16F1BXXG24AE | Q16F1BXXG24AE |
| Product Name | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps |