"LED Panel Indicator Blue Diffused 100° 12V 20mA Quick Connect - 0.110"" (2.8mm)"
LED Indicator 16mm Flush 12VDC IP67
LED Panel Mount Indicators INDICATOR 12V 16MM FLUSH BLUE
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-1725-ND | Q16F1BXXB12E | Q16F1BXXB12E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Blue | ||
| Terminal Type | Quick Connect / Blade | ||
| Voltage type DC | DC |