APEM Components, Inc. LED Indication Q14P6CXXR02E

Description
LED Indicator 14mm Prominent 2VDC IP67
Request a Quote Datasheet
Description
LED Indicator 14mm Prominent 2VDC IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Q14P6CXXR02E - Powell Electronics, Inc.
Swedesboro, NJ, United States
LED Indication
Q14P6CXXR02E
LED Indication Q14P6CXXR02E
LED Indicator 14mm Prominent 2VDC IP67

LED Indicator 14mm Prominent 2VDC IP67

Buy Now
Panel Indicators, Pilot Lights - 679-4188-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
679-4188-ND
Panel Indicators, Pilot Lights 679-4188-ND
LED Panel Indicator Red Diffused 1.8V ~ 3.3V 20mA PC Pin

LED Panel Indicator Red Diffused 1.8V ~ 3.3V 20mA PC Pin

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Panel Mount Indicators
Q14P6CXXR02E
LED Panel Mount Indicators Q14P6CXXR02E
LED Panel Mount Indicators LED Indicator 14mm Prominent 2VDC IP67

LED Panel Mount Indicators LED Indicator 14mm Prominent 2VDC IP67

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number Q14P6CXXR02E 679-4188-ND Q14P6CXXR02E
Product Name LED Indication Panel Indicators, Pilot Lights LED Panel Mount Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
Width 14 mm (0.5512 inch)
Rated Voltage 2 volts 1.8 to 3.3 volts
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR8L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3TL-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details