LED Panel Indicator Yellow Diffused 1.8V ~ 3.3V 20mA PC Pin
LED Indicator 14mm Prominent 2VDC IP67
| DigiKey | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-4186-ND | Q14P6BXXY02E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication |
| Lamp Type | LED Lamps | LED Lamps |
| LED Color | Yellow | |
| Terminal Type | Straight PC Pins | |
| Voltage type DC | DC |