LED Indicator 14mm Prominent 2VDC IP67
LED Panel Indicator Red Diffused 1.8V ~ 3.3V 20mA PC Pin
| Powell Electronics, Inc. | DigiKey | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P6BXXR02E | 679-4185-ND |
| Product Name | LED Indication | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | |
| Rated Voltage | 2 volts | 1.8 to 3.3 volts |
| LED Color | Red |