LED Indicator 14mm Prominent Black Hyper
"LED Panel Indicator Red Diffused 24V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators RED Hyper 24VDC Blk Prom IP67
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P5BXXHR24E | 679-4175-ND | Q14P5BXXHR24E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | ||
| LED Color | Red | ||
| Terminal Type | Wire Leads |