"LED Panel Indicator Green Diffused 12V 20mA Wire Leads - 7.87"" (200.00mm)"
LED Indicator 14mm Prominent Black Hyper
LED Panel Mount Indicators GRN Hyper 12VDC Blk Prom IP67
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 679-4172-ND | Q14P5BXXHG12E | Q14P5BXXHG12E |
| Product Name | Panel Indicators, Pilot Lights | LED Indication | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green | ||
| Terminal Type | Wire Leads | ||
| Voltage type DC | DC |