LED Indicator 14mm Prominent Tri-Color
"LED Panel Indicator Green, Red, Yellow Diffused 100° 12V Green, 12V Red, 12V Yellow 20mA Green, 20mA Red, 20mA Yellow Wire Leads - 7.87"" (200.00mm)"
LED Panel Mount Indicators LED Indicator 14mm Prominent Tri-Color
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | Q14P3CZZRYG12E | 679-2902-ND | Q14P3CZZRYG12E |
| Product Name | LED Indication | Panel Indicators, Pilot Lights | LED Panel Mount Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Width | 14 mm (0.5512 inch) | ||
| LED Color | Red; Yellow; Green | ||
| Terminal Type | Wire Leads |